Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8735BKI-01LF
8735BKI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK GEN LVPECL ZD 1:5 32VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
8735BKI-01LF Datasheet
History Price: Obsolete
In Stock: 14170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8735BKI-01LF vs 8731CY-01LF
Part No
8735BKI-01LF
8731CY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
-
Clock Multiplier, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:5
1:11
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
700MHz
700MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-VFQFPN (5x5)
48-TQFP (7x7)