☰
853S54AKI-01LF
853S54AKI-01LF
Obsolete
Description:  IC CLK MULTIPLX 3:3 16VFQFPN
Manufacturer:  Renesas Electronics
History Price: $17.51000
In Stock: 29600
853S54AKI-01LF vs 85311AMLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
2
1
Ratio - Input:Output
3:3
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, LVDS, LVPECL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
2.5 GHz
1 GHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-VFQFPN (3x3)
8-SOIC