☰
85311AMLFT
85311AMLFT
Obsolete
Description:  IC CLK BUFFER 1:2 1GHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   85311AMLFT Datasheet
History Price: Obsolete
In Stock: 8640
85311AMLFT vs 853S54AKI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
1:2
3:3
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, LVDS, LVPECL
Output
ECL, LVPECL
LVPECL
Frequency - Max
1 GHz
2.5 GHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
16-VFQFPN (3x3)