☰
853052AMLFT
853052AMLFT
Obsolete
Description:  IC CLK MULTIPLX 2:1 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   853052AMLFT Datasheet
History Price: Obsolete
In Stock: 23015
853052AMLFT vs 85310AYI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:10
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
-
700 MHz
Voltage - Supply
2.375V ~ 5.5V
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)