☰
84330CM-01LF
84330CM-01LF
Active
Description:  IC CLK/FREQ SYNTH 28SOIC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 39330
84330CM-01LF vs 84330CVIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock/Frequency Synthesizer
Clock/Frequency Synthesizer
PLL
Yes
Yes
Input
Crystal
Crystal
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
700MHz
720MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
28-SOIC
28-PLCC (11.51x11.51)