☰
840441EK-01LF
840441EK-01LF
Obsolete
Description:  IC TIMING CLOCK
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 24580
840441EK-01LF vs 840004AGI-01LF
Series
-
FemtoClock
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
-
Frequency Synthesizer
PLL
-
Yes with Bypass
Input
-
LVCMOS, LVTTL, Crystal
Output
-
LVCMOS, LVTTL
Number of Circuits
-
1
Ratio - Input:Output
-
2:4
Differential - Input:Output
-
No/No
Frequency - Max
-
175MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.375V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP