Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 831752AGILFT
831752AGILFT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTPX 2:1 500MHZ 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
831752AGILFT Datasheet
History Price: Obsolete
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
831752AGILFT vs 831724AKILFT
Part No
831752AGILFT
831724AKILFT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL
Output
HCSL
HCSL
Frequency - Max
500 MHz
350 MHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
32-VFQFPN (5x5)