Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74LVX541MX
74LVX541MX
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 3.6V 20SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVX541MX Datasheet
History Price: $0.20000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX541MX vs 74LVX541MTCX
Part No
74LVX541MX
74LVX541MTCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LVX
74LVX
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
20-TSSOP