Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Nexperia 74HC4511D,653
74HC4511D,653
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 16SO
Manufacturer:
Nexperia
Datasheet:
74HC4511D,653 Datasheet
History Price: $1.18000
In Stock: 45100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC4511D,653 vs 74HC4543P-E
Part No
74HC4511D,653
74HC4543P-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Nexperia
Renesas Electronics
Series
74HC
74HC
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Display Type
LED, LCD
LED
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
1 Digit
Current - Supply
-
8 μA
Voltage - Supply
2V ~ 6V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-