74HC125D,652
74HC125D,652
Active
Description:  IC BUFFER DVR TRI-ST QD 14SOIC
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 13700
74HC125D,652 vs 74HCT640D,652
Series
74HC
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Inverting
Number of Elements
4
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
6mA, 6mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SO
20-SO