74F280SCX
74F280SCX
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F280SCX Datasheet
History Price: $0.24000
In Stock: 49400
74F280SCX vs 74F280SJ
Series
74F
74F
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9-Bit
9-Bit
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
14-SOP