74AC521MTC
74AC521MTC
Obsolete
Description:  IC COMPARATOR IDENTITY 20TSSOP
Manufacturer:  onsemi
Datasheet:   74AC521MTC Datasheet
History Price: Obsolete
In Stock: 38400
74AC521MTC vs 74AC11521DW
Manufacturer
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
2V ~ 6V
-
Current - Output High, Low
24mA, 24mA
-
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-
Mounting Type
Surface Mount
-