5CSEBA2U19A7N
5CSEBA2U19A7N
Active
Description:  IC SOC CORTEX-A9 700MHZ 484UBGA
Manufacturer:  Intel
History Price: $153.12048
In Stock: 10700
5CSEBA2U19A7N vs 5CSXFC6D6F31C8N
Manufacturer
Series
Automotive, AEC-Q100, Cyclone V SE
Cyclone V SX
Packaging
Tray
Tray
Status
Active
Active
Architecture
MCU, FPGA
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
-
RAM Size
64KB
64KB
Peripherals
DMA, POR, WDT
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
700MHz
600MHz
Primary Attributes
FPGA - 25K Logic Elements
FPGA - 110K Logic Elements
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA
896-BGA
Supplier Device Package
484-UBGA (19x19)
896-FBGA (31x31)