551SCMGI8
551SCMGI8
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8VFQFN
Manufacturer:  Renesas Electronics
Datasheet:   551SCMGI8 Datasheet
History Price: $2.50000
In Stock: 42300
551SCMGI8 vs 551SCMGI
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
Clock
Output
Clock
Clock
Frequency - Max
200 MHz
200 MHz
Voltage - Supply
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
8-UFDFN
Supplier Device Package
8-VFQFN (2x2)
8-VFQFN (2x2)