54LS136DMQB
54LS136DMQB
Active
Description:  XOR GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS136DMQB Datasheet
History Price: $0.57000
In Stock: 4100
54LS136DMQB vs 54LS32DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
9.8 mA
Current - Output High, Low
-, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
23ns @ 5V, 15pF
15ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)