Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54H00W/B
54H00W/B
Active
Logic - Gates and Inverters
Description:
QUAD 2-INPUT POS-NAND GATES
Manufacturer:
Rochester Electronics
Datasheet:
54H00W/B Datasheet
History Price: $36.61000
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54H00W/B vs 54H20DM
Part No
54H00W/B
54H20DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
20 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)