54H20DM
54H20DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54H20DM Datasheet
History Price: $6.04000
In Stock: 5800
54H20DM Specification
Specification
Part No
54H20DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
20 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54H20DM PDF Datasheet
54H20DM Related Parts
54H00DM
54H00DM
National Semiconductor
NAND GATE
54H00W/B
54H00W/B
Rochester Electronics
QUAD 2-INPUT POS-NAND GATES
54H01FM
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
54H04/BCA
Rochester Electronics
54H04/BCA
54H05DM
54H05DM
National Semiconductor
INVERTER, TTL/H/L SERIES
54H05FM
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
54H08DM/B
Rochester Electronics
54H08DM/B
54H08FM/B
54H08FM/B
Rochester Electronics
54H08FM/B
54H10DM
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
National Semiconductor
AND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
Rochester Electronics
54H11 - AND GATE, TTL/H/L SERIES
54H20DM Compare Parts
  • 54H20DM vs 54HC30FK/B
  • 54H20DM vs 54HC30/BCA
  • 54H20DM vs 54HC133J/B
  • 54H20DM vs 54HC09J/B
  • 54H20DM vs 54H62FM
  • 54H20DM vs 54H30J
  • 54H20DM vs 54H30DM
  • 54H20DM vs 54H22DM
  • 54H20DM vs 54H22/BCA
  • 54H20DM vs 54H11FM
  • 54H20DM vs 54H11DM
  • 54H20DM vs 54H11DM
  • 54H20DM vs 54H10DM
  • 54H20DM vs 54H08FM/B
  • 54H20DM vs 54H08DM/B
  • 54H20DM vs 54H08DM
  • 54H20DM vs 54H05FM
  • 54H20DM vs 54H05DM
  • 54H20DM vs 54H04/BCA
  • 54H20DM vs 54H01FM
  • 54H20DM vs 54H00W/B
  • 54H20DM vs 54H00DM
  • 54H20DM vs 54HC4049E/B
  • 54H20DM vs 54H72J/B
  • 54H20DM vs 54H62J/B
  • 54H20DM vs 54H53FM
  • 54H20DM vs 54H40FM
  • 54H20DM vs 54H40FM
  • 54H20DM vs 54H11W/R
  • 54H20DM vs 54H11DM/C
  • 54H20DM vs 54H01J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.