54FCT573TLB
54FCT573TLB
Obsolete
Description:  IC TRANSP LATCH OCTAL 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT573TLB Datasheet
History Price: Obsolete
In Stock: 20200
54FCT573TLB vs 54F373LMQB
Series
-
54F
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
15ns
15ns @ 5V, 50pF
Current - Output High, Low
-
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-CLCC
Supplier Device Package
20-LCC (8.89x8.89)
20-LCCC (8.89x8.89)