Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 5425DMQB
5425DMQB
Active
Logic - Gates and Inverters
Description:
NOR GATE, TTL/H/L SERIES
Manufacturer:
National Semiconductor
Datasheet:
5425DMQB Datasheet
History Price: $0.51000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5425DMQB vs 5421FM
Part No
5425DMQB
5421FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
Strobe
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
19 mA
-
Current - Output High, Low
16mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-