Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ IBM 25PPC405GP-3BB200C
25PPC405GP-3BB200C
Active
Embedded - Microprocessors
Description:
IC MPU 200MHZ 456EPBGA
Manufacturer:
IBM
Datasheet:
25PPC405GP-3BB200C Datasheet
History Price: $35.72000
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25PPC405GP-3BB200C vs 25PPC405GP-3BD266A
Part No
25PPC405GP-3BB200C
25PPC405GP-3BD266A
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC 405
PowerPC 405
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
266MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
456-BBGA
456-BBGA