☰
24LC025T-E/MC
24LC025T-E/MC
Active
Description:  IC EEPROM 2KBIT I2C 400KHZ 8DFN
Manufacturer:  Microchip Technology
History Price: $0.55500
In Stock: 29680
24LC025T-E/MC vs 24LC024HT-E/MS
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
2Kbit
Memory Organization
256 x 8
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
900 ns
400 ns
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-DFN (2x3)
8-MSOP