100319QC
100319QC
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100319QC Datasheet
History Price: $1.94000
In Stock: 17640
100319QC vs 100313DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
4
Input Type
-
-
Output Type
Complementary
-
Current - Output High, Low
100mA, -
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.43x11.43)
24-CERDIP