Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ onsemi 100314QIX
100314QIX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/5 28PLCC
Manufacturer:
onsemi
Datasheet:
100314QIX Datasheet
History Price: Obsolete
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100314QIX vs 100EL16MX
Part No
100314QIX
100EL16MX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
100EL
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Receiver
Receiver
Protocol
-
-
Number of Drivers/Receivers
0/5
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.43x11.43)
8-SOIC