100313FM-MLS
100313FM-MLS
Active
Description:  IC BUFF INVT/NON-INV -5.7V 24CFP
Manufacturer:  National Semiconductor
History Price: $439.78000
In Stock: 10100
100313FM-MLS vs 100319QI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
6
Input Type
-
-
Output Type
-
Complementary
Current - Output High, Low
-
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
24-CFP
28-PLCC (11.43x11.43)