Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Rochester Electronics 100180FC
100180FC
Active
Logic - Specialty Logic
Description:
100180 - Adder/Subtractor, 100K
Manufacturer:
Rochester Electronics
Datasheet:
100180FC Datasheet
History Price: Active
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100180FC vs 100LVEL16M
Part No
100180FC
100LVEL16M
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Rochester Electronics
Fairchild Semiconductor
Series
-
100LVEL
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Full Adder
Differential Receiver
Supply Voltage
-4.2V ~ -5.7V
3V ~ 3.8V
Number of Bits
6
1
Operating Temperature
0℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CFP
8-SOIC