100371QC
100371QC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100371QC Datasheet
History Price: $2.66000
In Stock: 25700
100371QC Specification
Specification
Part No
100371QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
3 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100371QC PDF Datasheet
100371QC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100371QC Description

## Overview of Fairchild Semiconductor 100371QC

The Fairchild Semiconductor 100371QC is a high-speed, low-voltage, quad operational amplifier designed for use in high-performance analog circuits. It is a versatile component used in applications where precision, speed, and low power consumption are critical. The 100371QC integrates four independent op-amps into a single package, which simplifies the design of compact systems and reduces the number of external components. It is ideal for systems requiring high-speed signal processing and low distortion.

## Key Features

* Quad Operational Amplifier: The 100371QC integrates four operational amplifiers into a single package, making it ideal for applications that require multiple amplifiers but are space-constrained.
* Low Power Consumption: The op-amp is designed to operate at low supply voltages, offering low quiescent current and making it well-suited for battery-powered and portable systems.
* High-Speed Operation: With high slew rates and wide bandwidth, this amplifier is capable of amplifying fast-changing signals without introducing significant distortion or delay.
* Rail-to-Rail Output: The 100371QC features rail-to-rail output swing, enabling it to drive signals close to the supply rails, providing maximum output voltage range for system integration.
* Low Input Bias Current: The low input bias current helps minimize offset errors, making the device ideal for precision applications, including sensor interfacing and signal conditioning.
* Low Noise: The op-amp has low noise characteristics, which is essential for high-precision measurements and audio applications.

## Electrical Specifications

* Supply Voltage:

* Typical: 3 V to 5.5 V
* Maximum: 6 V
* Input Voltage Range:

* Typical: Vss to Vdd (rail-to-rail)
* Output Voltage Swing:

* Typically: Vss + 0.1V to Vdd - 0.1V (rail-to-rail)
* Input Bias Current:

* Typically: 1 nA
* Maximum: 5 nA
* Slew Rate:

* Typically: 0.3 V/µs
* Gain Bandwidth Product:

* Typically: 1 MHz
* Total Harmonic Distortion (THD):

* Typically: 0.0005%
* Power Consumption:

* Typical: 1 mA (per amplifier)
* Quiescent Current:

* Typically: 1.2 mA
* Output Short-Circuit Protection: The 100371QC includes internal short-circuit protection, ensuring robust performance and protecting the device from damage in abnormal conditions.

## Application Areas

* Signal Processing: The 100371QC is ideal for use in signal processing circuits, where its low noise, high-speed operation, and precision are essential for maintaining signal integrity in high-performance systems.
* Audio Systems: Due to its low distortion and noise characteristics, the 100371QC is often used in audio amplification circuits, preamps, and other audio systems where signal clarity is paramount.
* Sensor Conditioning: This operational amplifier is frequently employed in sensor signal conditioning circuits. Its low input bias current and high-speed response make it suitable for interfacing with various types of sensors, including temperature, pressure, and motion sensors.
* Active Filters: The 100371QC is often used in active filter designs due to its low noise and high-speed performance, which ensures accurate filtering of high-frequency signals.
* Data Acquisition Systems: In data acquisition applications, where accurate and fast measurements are necessary, the 100371QC offers the required precision and response time to amplify signals for further processing or analysis.
* Portable Devices: Its low power consumption and small package size make the 100371QC ideal for use in battery-operated or portable systems, such as handheld meters, wearables, and portable medical equipment.

## Packaging and Availability

The Fairchild Semiconductor 100371QC is typically available in a 14-pin SOIC package, which is compact and suitable for surface-mount applications. This package type offers a balance between size and ease of integration into high-density circuit boards. The device is available in both small quantities for prototyping and larger quantities for production runs, providing flexibility for different design needs.

## Conclusion

The Fairchild Semiconductor 100371QC is a versatile, high-performance quad operational amplifier that offers exceptional speed, precision, and low power consumption. With features such as low input bias current, rail-to-rail output swing, and high slew rates, it is well-suited for a wide range of applications, including audio systems, sensor conditioning, signal processing, and data acquisition. Its compact package and efficient design make it an excellent choice for portable and space-constrained applications where high-speed, low-noise amplification is required. Whether used in consumer electronics, industrial systems, or precision measurement tools, the 100371QC provides reliable performance for a wide variety of analog circuit designs.
100371QC Compare Parts
  • 100371QC vs 100371QCX
  • 100371QC vs 100371PC
  • 100371QC vs 100371DC
  • 100371QC vs 100370QI
  • 100371QC vs 100370QC
  • 100371QC vs 100364QI
  • 100371QC vs 100364QC
  • 100371QC vs 100364PC
  • 100371QC vs 100363QI
  • 100371QC vs 100363QC
  • 100371QC vs 100363PC
  • 100371QC vs 100363DC
  • 100371QC vs 100183FC
  • 100371QC vs 100183DCQR
  • 100371QC vs 100183DC
  • 100371QC vs 100165DCQR
  • 100371QC vs 100165DC
  • 100371QC vs 100371FM-MLS
  • 100371QC vs 100371A
  • 100371QC vs 100363FM-MLS
  • 100371QC vs 100165FC
  • 100371QC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.