UJ3D1210K2
UJ3D1210K2
Active
Description:  DIODE SIL CARB 1.2KV 10A TO247-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D1210K2 Datasheet
History Price: $6.69000
In Stock: 49100
UJ3D1210K2 vs UJ3D06510TS
Manufacturer
Series
-
Gen-III
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
650 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.6 V @ 10 A
1.7 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
110 μA @ 1200 V
60 μA @ 650 V
Capacitance @ Vr, F
510pF @ 1V, 1MHz
327pF @ 1V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-247-2
TO-220-2
Supplier Device Package
TO-247-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃