SS310-HF
SS310-HF
Active
Description:  DIODE SCHOTTKY 100V 3A DO214AC
Manufacturer:  Comchip Technology
Datasheet:   SS310-HF Datasheet
History Price: $0.09860
In Stock: 16000
SS310-HF vs SS3P5-E3/84A
Manufacturer
Series
-
eSMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
50 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 3 A
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
300 μA @ 100 V
100 μA @ 50 V
Capacitance @ Vr, F
400pF @ 4V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
DO-220AA
Supplier Device Package
DO-214AC (SMA)
DO-220AA (SMP)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 150 ℃