SDURF1030CTR
SDURF1030CTR
Active
Description:  DIODE ARRAY GP 300V ITO220AB
Manufacturer:  SMC Diode Solutions
History Price: $0.64000
In Stock: 6400
SDURF1030CTR vs SDURF2020CT
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
300 V
200 V
Current - Average Rectified (Io) (per Diode)
-
-
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 5 A
1.15 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
35 ns
Current - Reverse Leakage @ Vr
30 μA @ 300 V
15 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB