SDURD1530CT
SDURD1530CT
Active
Description:  DIODE ARRAY GEN PURP 300V DPAK
Manufacturer:  SMC Diode Solutions
Datasheet:   SDURD1530CT Datasheet
History Price: $0.78000
In Stock: 19800
SDURD1530CT vs SDURF3030CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Anode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
300 V
300 V
Current - Average Rectified (Io) (per Diode)
-
15A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 8 A
1.25 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
45 ns
Current - Reverse Leakage @ Vr
10 μA @ 300 V
10 μA @ 300 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
DPAK
ITO-220AB