Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
35 V
Current - Average Rectified (Io)
30A
30A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
680 mV @ 30 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
1.5 mA @ 35 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-203AA (DO-4)
DO-4
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃