Current - Collector (Ic) (Max)
3 A
3 A
Voltage - Collector Emitter Breakdown (Max)
900 V
250 V
Vce Saturation (Max) @ Ib, Ic
10V @ 500mA, 1.5A
2V @ 300mA, 3A
Current - Collector Cutoff (Max)
10mA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
3 @ 1.5A, 10V
90 @ 500mA, 5V
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3
TO-59