NTE62
NTE62
Active
Description:  TRANS NPN 900V 3A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE62 Datasheet
History Price: $10.30000
In Stock: 46700
NTE62 vs NTE399
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
3 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
900 V
300 V
Vce Saturation (Max) @ Ib, Ic
10V @ 500mA, 1.5A
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
10mA
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
3 @ 1.5A, 10V
100 @ 5mA, 10V
Power - Max
50 W
900 mW
Frequency - Transition
-
50MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-3
TO-92L