NTE6157
NTE6157
Active
Description:  DIODE GEN PURP 600V 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6157 Datasheet
History Price: $48.75000
In Stock: 23400
NTE6157 vs NTE621
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
400 V
Current - Average Rectified (Io)
150A
1A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 150 A
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
12 mA @ 600 V
10 μA @ 400 V
Capacitance @ Vr, F
-
15pF @ 4V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-8, Stud
DO-213AB, MELF (Glass)
Supplier Device Package
DO-8
DO-213AB
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃