NTE59
NTE59
Active
Description:  TRANS PNP 200V 17A 3SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE59 Datasheet
History Price: $15.75000
In Stock: 10100
NTE59 vs NTE87MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
17 A
10 A
Voltage - Collector Emitter Breakdown (Max)
200 V
250 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 1A, 10A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
100μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 8A, 4V
20 @ 2A, 2V
Power - Max
200 W
200 W
Frequency - Transition
20MHz
4MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-204AA, TO-3
Supplier Device Package
3-SIP
TO-3