Current - Collector (Ic) (Max)
17 A
25 A
Voltage - Collector Emitter Breakdown (Max)
200 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 1A, 10A
4V @ 5A, 25A
Current - Collector Cutoff (Max)
100μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 8A, 4V
25 @ 1.5A, 4V
Frequency - Transition
20MHz
3MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-3P-3, SC-65-3
Supplier Device Package
3-SIP
TO-3PN