NTE5671
NTE5671
Active
Description:  TRIAC 800V 16A TO220 FP
Manufacturer:  NTE Electronics
Datasheet:   NTE5671 Datasheet
History Price: $6.17000
In Stock: 25400
NTE5671 vs NTE5677
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
800 V
600 V
Current - On State (It (RMS)) (Max)
16 A
15 A
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
140A @ 60Hz
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
35 mA
50 mA
Current - Hold (Ih) (Max)
30 mA
60 mA
Configuration
Single
Single
Operating Temperature
120 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220
TO-48