Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
400 V
600 V
Current - On State (It (RMS)) (Max)
3 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
335A, 400A
Current - Gate Trigger (Igt) (Max)
3 mA
100 mA
Current - Hold (Ih) (Max)
5 mA
120 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 90 ℃
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-3 Base
Supplier Device Package
TO-5
TO-3 (Square Pack)