NTE56004
NTE56004
Active
Description:  TRIAC-200 VRM 15A
Manufacturer:  NTE Electronics
Datasheet:   NTE56004 Datasheet
History Price: $3.80000
In Stock: 13000
NTE56004 vs NTE5679
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
200 V
600 V
Current - On State (It (RMS)) (Max)
15 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
335A, 400A
Current - Gate Trigger (Igt) (Max)
50 mA
100 mA
Current - Hold (Ih) (Max)
40 mA
120 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-220-3
TO-3 Base
Supplier Device Package
TO-220
TO-3 (Square Pack)