Current - Collector (Ic) (Max)
10 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
30 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
1mA (ICBO)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
40 @ 150mA, 10V
Frequency - Transition
300kHz
250MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-99-6 Metal Can
Supplier Device Package
TO-3
TO-99