MA4E1318
MA4E1318
Active
Description:  RF DIODE SCHOTTKY 7V
Manufacturer:  MACOM Technology
Datasheet:   MA4E1318 Datasheet
History Price: $3.68550
In Stock: 39500
MA4E1318 vs MA4SPS302
Series
-
MA4SPS302 Surmount
Packaging
Bulk
Tray
Status
Active
Active
Diode Type
Schottky - Anti-Parallel
PIN - Single
Voltage - Peak Reverse (Max)
7V
100V
Current - Max
-
600 mA
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
0.45pF @ 40V, 1MHz
Resistance @ If, F
-
2.2Ohm @ 10mA, 100MHz
Power Dissipation (Max)
-
800 mW
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
175 ℃ (TJ)
Package / Case
2-SMD
B15
Supplier Device Package
-
B15