Series
PowerTrench
PowerTrench
Packaging
Bulk
Tape & Reel (TR)
FET Type
P-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
30 V
Current - Continuous Drain (Id) @ 25℃
3.4A (Ta)
11.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
130mOhm @ 1A, 10V
10mOhm @ 11.6A, 10V
Vgs(th) (Max) @ Id
3V @ 250μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
3.5 nC @ 5 V
30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
205 pF @ 15 V
1235 pF @ 15 V
Power Dissipation (Max)
2.5W (Ta)
2.5W (Ta)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)