EPC2108
EPC2108
Active
Description:  GANFET 3 N-CH 60V/100V 9BGA
Manufacturer:  EPC
Datasheet:   EPC2108 Datasheet
History Price: $1.83000
In Stock: 40300
EPC2108 vs EPC2106ENGRT
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
FET Type
3 N-Channel (Half Bridge + Synchronous Bootstrap)
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60V, 100V
100V
Current - Continuous Drain (Id) @ 25℃
1.7A, 500mA
1.7A
Rds On (Max) @ Id, Vgs
190mOhm @ 2.5A, 5V, 3.3Ohm @ 2.5A, 5V
70mOhm @ 2A, 5V
Vgs(th) (Max) @ Id
2.5V @ 100μA, 2.5V @ 20μA
2.5V @ 600μA
Gate Charge (Qg) (Max) @ Vgs
0.22nC @ 5V, 0.044nC @ 5V
0.73nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
22pF @ 30V, 7pF @ 30V
75pF @ 50V
Power - Max
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-VFBGA
Die
Supplier Device Package
9-BGA (1.35x1.35)
Die