Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV96130F
CGHV96130F
Active
Transistors - FETs, MOSFETs - RF
Description:
100W GAN HEMT 7.9-9.6GHZ 50-OHM
Manufacturer:
Wolfspeed
Datasheet:
CGHV96130F Datasheet
History Price: $798.55000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV96130F vs CGHV27015S
Part No
CGHV96130F
CGHV27015S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
8.4GHz ~ 9.6GHz
6GHz
Gain
13.8dB
21dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
1 A
60 mA
Power - Output
130W
15W
Voltage - Rated
120 V
125 V
Mounting Type
-
-
Package / Case
440217
12-VFDFN Exposed Pad
Supplier Device Package
440217
12-DFN (4x3)