Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV1F025S
CGHV1F025S
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 40V 12DFN
Manufacturer:
Wolfspeed
Datasheet:
CGHV1F025S Datasheet
History Price: $113.30000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV1F025S vs CGHV27015S
Part No
CGHV1F025S
CGHV27015S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 15GHz
6GHz
Gain
11.6dBm
21dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
2A
-
Noise Figure
-
-
Current - Test
150 mA
60 mA
Power - Output
29W
15W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
12-VFDFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
12-DFN (4x3)