BYT77-TR
BYT77-TR
Active
Description:  DIODE AVALANCHE 800V 3A SOD64
Manufacturer:  Vishay
Datasheet:   BYT77-TR Datasheet
History Price: $0.52470
In Stock: 16000
BYT77-TR vs BYT77-TAP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
800 V
800 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.2 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-64, Axial
SOD-64, Axial
Supplier Device Package
SOD-64
SOD-64
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃