BC239CBU
BC239CBU
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   BC239CBU Datasheet
History Price: Obsolete
In Stock: 28800
BC239CBU vs BC238BRL1
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
100 mA
-
Voltage - Collector Emitter Breakdown (Max)
25 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
-
Current - Collector Cutoff (Max)
15nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
380 @ 2mA, 5V
-
Power - Max
500 mW
-
Frequency - Transition
250MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-