BAS 16-07L4 E6327
BAS 16-07L4 E6327
Obsolete
Description:  DIODE ARRAY GP 80V 200MA TSLP4
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 1700
BAS 16-07L4 E6327 vs BAS70TW-7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Diode Configuration
2 Independent
3 Independent
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
70 V
Current - Average Rectified (Io) (per Diode)
200mA (DC)
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
5 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
100 nA @ 50 V
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-XFDFN
6-TSSOP, SC-88, SOT-363
Supplier Device Package
TSLP-4-4
SOT-363