BAS70TW-7
BAS70TW-7
Discontinued
Description:  DIODE ARRAY SCHOTTKY 70V SOT363
Manufacturer:  Diodes Inc
Datasheet:   BAS70TW-7 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 23000
BAS70TW-7 Specification
Specification
Part No
BAS70TW-7
Category
Diodes - Rectifiers - Arrays
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
3 Independent
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
70 V
Current - Average Rectified (Io) (per Diode)
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
Current - Reverse Leakage @ Vr
100 nA @ 50 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SOT-363
BAS70TW-7 PDF Datasheet
BAS70TW-7 Related Parts
BAS 125-06W E6327
BAS 125-06W E6327
Infineon Technologies
DIODE ARRAY SCHOTTKY 25V SOT323
BAS 16-07L4 E6327
BAS 16-07L4 E6327
Infineon Technologies
DIODE ARRAY GP 80V 200MA TSLP4
BAS 16U E6327
BAS 16U E6327
Infineon Technologies
RECTIFIER DIODE
BAS 40-04 B5003
BAS 40-04 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 40V SOT23
BAS 40-05 B5003
BAS 40-05 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 40V SOT23
BAS 40-06 B5003
BAS 40-06 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 40V SOT23
BAS 40-06 E6327
BAS 40-06 E6327
Infineon Technologies
RECTIFIER DIODE, SCHOTTKY
BAS 40-07 B6327
BAS 40-07 B6327
Infineon Technologies
DIODE ARRAY SCHOTTKY 40V SOT143
BAS 40-07 E6327
BAS 40-07 E6327
Infineon Technologies
RECTIFIER DIODE, SCHOTTKY
BAS 70-04 B5003
BAS 70-04 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 70V SOT23
BAS 70-05 B5003
BAS 70-05 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 70V SOT23
BAS 70-06 B5003
BAS 70-06 B5003
Infineon Technologies
DIODE ARRAY SCHOTTKY 70V SOT23
BAS70TW-7 Compare Parts
  • BAS70TW-7 vs BAS70W-06-7-F
  • BAS70TW-7 vs BAS70W-06-7
  • BAS70TW-7 vs BAS70W-05-7-F
  • BAS70TW-7 vs BAS70W-05-7
  • BAS70TW-7 vs BAS70W-04-7-F
  • BAS70TW-7 vs BAS70W-04-7
  • BAS70TW-7 vs BAS70VV,115
  • BAS70TW-7 vs BAS70TW_S2_00001
  • BAS70TW-7 vs BAS70TW_R1_00001
  • BAS70TW-7 vs BAS70TWQ-7-F
  • BAS70TW-7 vs BAS70TW-TP
  • BAS70TW-7 vs BAS70TW-AU_R1_000A1
  • BAS70TW-7 vs BAS70TW-7-F
  • BAS70TW-7 vs BAS70S_R1_00001
  • BAS70TW-7 vs BAS70SW_R1_00001
  • BAS70TW-7 vs BAS70SW-AU_R1_000A1
  • BAS70TW-7 vs BAS70SV
  • BAS70TW-7 vs BAS70SDW_R1_00001
  • BAS70TW-7 vs BAS70SDW-AU_R1_000A1
  • BAS70TW-7 vs BAS70S-AU_R1_000A1
  • BAS70TW-7 vs BAS70JW-7-F
  • BAS70TW-7 vs BAS70DW-06-7-F
  • BAS70TW-7 vs BAS70DW-06-7
  • BAS70TW-7 vs BAS70DW-05-TP
  • BAS70TW-7 vs BAS70DW-05-7-F
  • BAS70TW-7 vs BAS70DW-04Q-7-F
  • BAS70TW-7 vs BAS70DW-04Q-13-F
  • BAS70TW-7 vs BAS70DW-04-TP
  • BAS70TW-7 vs BAS70DW-04-7-F
  • BAS70TW-7 vs BAS70DW-04-7
  • BAS70TW-7 vs BAS70C_R1_00001
  • BAS70TW-7 vs BAS70CW_R1_00001
  • BAS70TW-7 vs BAS70CW-AU_R1_000A1
  • BAS70TW-7 vs BAS70CDW_R1_00001
  • BAS70TW-7 vs BAS70CDW-AU_R1_000A1
  • BAS70TW-7 vs BAS70C-AU_R1_000A1
  • BAS70TW-7 vs BAS70BRW-TP
  • BAS70TW-7 vs BAS70BRW-7-F
  • BAS70TW-7 vs BAS70BRW-7
  • BAS70TW-7 vs BAS70A_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you