Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
650 V
Current - Continuous Drain (Id) @ 25℃
-
7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
-
10V
Rds On (Max) @ Id, Vgs
-
850mOhm @ 5.5A, 10V
Gate Charge (Qg) (Max) @ Vgs
-
37.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
-
1000 pF @ 30 V
Power Dissipation (Max)
-
2W (Ta), 37W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-220FI(LS)
Package / Case
-
TO-220-3 Full Pack